The HMC272AMS8 and HMC272AMS8E are GaAs MMIC single balanced mixers designed for RF and LO frequencies from 1.7 to 3.0 GHz and IF frequencies from DC to 0.8 GHz. They are housed in an 8-lead MSOP package, ideal for compact surface-mount applications. The mixer exhibits a conversion loss of 9 to 11 dB, LO-to-RF isolation of 22 to 32 dB, and an input IP3 of 16 to 21 dBm at +10 dBm LO drive. It is RoHS compliant and operates reliably across a temperature range of -40°C to +85°C, with a 1 dB compression point of 7 to 10 dBm. Performance is characterized with an LO drive of +10 dBm.
IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP Product overview: HMC272AMS8ETR from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ, MSOP. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 3GHZ, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC272AMS8ETR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC272AMS8ETR |
| Product Name | 3GHZ MSOP Rf Mixer |
| Package Type | Tape & Reel (TR) |