The HMC264LM3 is a 20 to 30 GHz GaAs MMIC sub-harmonic surface mount mixer with an integrated LO amplifier, designed for microwave radio, up/down-conversion, LMDS, and SATCOM applications. It operates with a +3V to +4V supply and requires only -4 dBm LO drive, providing 2LO to RF isolation of up to 35 dB. Conversion loss ranges from 9 to 12 dB with an IF bandwidth of DC to 4 GHz. The device is housed in a non-hermetic, epoxy-sealed LM3 leadless chip carrier package. Input IP3 is up to 12 dBm, and 1 dB compression occurs at -1 to +4 dBm. Supply current is typically 25 to 28 mA. The package is designed for surface mount assembly with a recommended solder reflow profile peaking at 235°C for no more than 15 seconds.
IC MIXER SUB-HARMONIC CERAMIC Product overview: HMC264LM3 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC264LM3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC264LM3 |
| Product Name | Rf Mixer |
| Package Type | Strip |