The HMC203 is a GaAs MMIC double-balanced mixer designed for RF and LO frequencies from 14 to 23 GHz and IF frequencies from DC to 2 GHz, used in upconversion and downconversion applications. It requires no DC bias and features on-chip baluns for high isolation, with LO to RF isolation of 38 dB and LO to IF isolation of 45 dB. Conversion loss is 8.5 to 12 dB, and input IP3 is 18 dBm. The die measures 1.49 x 0.89 x 0.1 mm and is mounted via backside gold metallization, compatible with AuSn eutectic or conductive epoxy attachment. Operating temperature ranges from -55°C to +85°C. The device is electrostatic sensitive and requires ESD handling precautions.
IC MMIC MIXER DBL-BAL DIE Product overview: HMC203 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC203 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC203 |
| Product Name | Rf Mixer |
| Package Type | Bulk |