The HMC141C8 is a GaAs MMIC surface-mount double-balanced mixer designed for use as an upconverter or downconverter in microwave applications from 6 to 15 GHz. It is housed in a non-hermetic ceramic package with dimensions specified in inches and millimeters, and requires soldering of all ground leads and the exposed paddle to the PCB ground plane. The mixer operates with +15 dBm LO drive, achieving a conversion loss of 8.5 dB, input IP3 of +21 dBm, and LO-to-RF isolation of 35 dB. It handles RF/IF input up to +13 dBm and LO drive up to +27 dBm, with an operating temperature range of -55 to +85 °C and storage temperature from -65 to +150 °C.
IC MMIC MIXER DBL-BAL CERMIC Product overview: HMC141C8 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC141C8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC141C8 |
| Product Name | Rf Mixer |
| Package Type | Tape & Reel (TR) |