The ADL5365 is a balanced mixer with an integrated LO buffer and RF balun designed for RF frequencies from 1200 MHz to 2500 MHz and IF frequencies from DC to 450 MHz, featuring a power conversion loss of 7.3 dB and a single-sideband noise figure of 8.3 dB. It operates from a 3.3 V to 5 V single supply, offers an input IP3 of 36 dBm, and accepts a typical LO drive of 0 dBm with 50 Ω single-ended inputs. The device is housed in a 5 mm × 5 mm, 20-lead LFCSP package and functions over a −40°C to +85°C temperature range. It includes an LO switch for TDD applications and a power-down pin to reduce current consumption below 200 µA.
IC MIXER 1.2-2.5GHZ UP 20LFCSP Product overview: ADL5365ACPZ-R7 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADL5365ACPZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-ADL5365ACPZ-R7 |
| Product Name | 2.5GHZ Rf Mixer |
| Package Type | Tape & Reel (TR) |