ERSAELECTRONICS PTE. LTD. 3800MHz Rf Amplifier 860-SC1894A-00C13

Description
RF Amplifier RFPAL+PMI 225-3800MHz FW4.1.03.08 Product overview: SC1894A-00C13 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SC1894A-00C13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier RFPAL+PMI 225-3800MHz FW4.1.03.08 Product overview: SC1894A-00C13 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SC1894A-00C13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3800MHz Rf Amplifier - 860-SC1894A-00C13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3800MHz Rf Amplifier
860-SC1894A-00C13
3800MHz Rf Amplifier 860-SC1894A-00C13
RF Amplifier RFPAL+PMI 225-3800MHz FW4.1.03.08 Product overview: SC1894A-00C13 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SC1894A-00C13 can be used for catalog matching and distributor lookup.

RF Amplifier RFPAL+PMI 225-3800MHz FW4.1.03.08 Product overview: SC1894A-00C13 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-SC1894A-00C13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-SC1894A-00C13
Product Name 3800MHz Rf Amplifier
Supply Voltage (VS) 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD202KN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Bandwidth 0.0020 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 to 18 volts
Slew Rate 1.2 V/µs
View Details
Specs
Bandwidth 250 MHz
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
Operational Amplifier IC - 687-AD624BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 5 V/µs
View Details