ERSAELECTRONICS PTE. LTD. Low-Power 1000 MHz 12000 MHz Rf Amplifier 860-MLA-01122B

Description
RF/Microwave Amplifier, 1000 MHz - 12000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, 1.57 X 1.31 MM, 0.10 MM HEIGHT, DIE PACKAGE-5 Product overview: MLA-01122B from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1000 MHz, 12000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1000 MHz, 12000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MLA-01122B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF/Microwave Amplifier, 1000 MHz - 12000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, 1.57 X 1.31 MM, 0.10 MM HEIGHT, DIE PACKAGE-5 Product overview: MLA-01122B from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1000 MHz, 12000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1000 MHz, 12000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MLA-01122B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1000 MHz 12000 MHz Rf Amplifier - 860-MLA-01122B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1000 MHz 12000 MHz Rf Amplifier
860-MLA-01122B
Low-Power 1000 MHz 12000 MHz Rf Amplifier 860-MLA-01122B
RF/Microwave Amplifier, 1000 MHz - 12000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, 1.57 X 1.31 MM, 0.10 MM HEIGHT, DIE PACKAGE-5 Product overview: MLA-01122B from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1000 MHz, 12000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1000 MHz, 12000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MLA-01122B can be used for catalog matching and distributor lookup.

RF/Microwave Amplifier, 1000 MHz - 12000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, 1.57 X 1.31 MM, 0.10 MM HEIGHT, DIE PACKAGE-5 Product overview: MLA-01122B from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1000 MHz, 12000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 1000 MHz, 12000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MLA-01122B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MLA-01122B
Product Name Low-Power 1000 MHz 12000 MHz Rf Amplifier
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 10.8 volts
Slew Rate 2 V/µs
View Details
Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 35 MHz
View Details
Operational Amplifier IC - 687-5962-9313101M2A - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 400 V/µs
Bandwidth 140 MHz
View Details
Specs
Slew Rate 2.1 V/µs
Bandwidth 0.5000 MHz
Operating Temperature -40 C (-40 F)
View Details