ERSAELECTRONICS PTE. LTD. Low-Power 50 MHz 4000 MHz SOT-89 Rf Amplifier 860-MHA-054020-89

Description
RF/Microwave Amplifier, 50 MHz - 4000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, GREEN, SOT-89, 3 PIN Product overview: MHA-054020-89 from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz, 4000 MHz, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 50 MHz, 4000 MHz, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MHA-054020-89 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF/Microwave Amplifier, 50 MHz - 4000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, GREEN, SOT-89, 3 PIN Product overview: MHA-054020-89 from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz, 4000 MHz, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 50 MHz, 4000 MHz, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MHA-054020-89 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 50 MHz 4000 MHz SOT-89 Rf Amplifier - 860-MHA-054020-89 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 50 MHz 4000 MHz SOT-89 Rf Amplifier
860-MHA-054020-89
Low-Power 50 MHz 4000 MHz SOT-89 Rf Amplifier 860-MHA-054020-89
RF/Microwave Amplifier, 50 MHz - 4000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, GREEN, SOT-89, 3 PIN Product overview: MHA-054020-89 from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz, 4000 MHz, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 50 MHz, 4000 MHz, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MHA-054020-89 can be used for catalog matching and distributor lookup.

RF/Microwave Amplifier, 50 MHz - 4000 MHz RF/MICROWAVE WIDE BAND LOW POWER AMPLIFIER, GREEN, SOT-89, 3 PIN Product overview: MHA-054020-89 from Microwave Technology is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz, 4000 MHz, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 50 MHz, 4000 MHz, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MHA-054020-89 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MHA-054020-89
Product Name Low-Power 50 MHz 4000 MHz SOT-89 Rf Amplifier
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 9 volts
Quiescent Current (IQ) 3400 to ? microamps
View Details
Specs
Standards RoHS
Supply Voltage (VS) 10.8 volts
Slew Rate 2 V/µs
View Details
Operational Amplifier IC - 687-AD625BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details