ERSAELECTRONICS PTE. LTD. 1.5GHz 5.5V SOT-23 Rf Amplifier 860-MAX2640EUT+

Description
RF Amp Single LNA 1.5GHz 5.5V 6-Pin SOT-23 / IC AMPLIFIER ULTRA-LN SOT23-6 Product overview: MAX2640EUT+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.5V, SOT-23. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.5GHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640EUT+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single LNA 1.5GHz 5.5V 6-Pin SOT-23 / IC AMPLIFIER ULTRA-LN SOT23-6 Product overview: MAX2640EUT+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.5V, SOT-23. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.5GHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640EUT+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5GHz 5.5V SOT-23 Rf Amplifier - 860-MAX2640EUT+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHz 5.5V SOT-23 Rf Amplifier
860-MAX2640EUT+
1.5GHz 5.5V SOT-23 Rf Amplifier 860-MAX2640EUT+
RF Amp Single LNA 1.5GHz 5.5V 6-Pin SOT-23 / IC AMPLIFIER ULTRA-LN SOT23-6 Product overview: MAX2640EUT+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.5V, SOT-23. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.5GHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640EUT+ can be used for catalog matching and distributor lookup.

RF Amp Single LNA 1.5GHz 5.5V 6-Pin SOT-23 / IC AMPLIFIER ULTRA-LN SOT23-6 Product overview: MAX2640EUT+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 5.5V, SOT-23. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.5GHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640EUT+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2640EUT+
Product Name 1.5GHz 5.5V SOT-23 Rf Amplifier
Supply Voltage (VS) 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.3 to 18 volts
Slew Rate 1.2 V/µs
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-5962-9313101M2A - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 400 V/µs
Bandwidth 140 MHz
View Details
Specs
Slew Rate 10 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details