ERSAELECTRONICS PTE. LTD. Low-Power 300MHz 2500MHz Rf Amplifier 860-MAX2640AUT+T

Description
RF Amplifier 300MHz to 2500MHz SiGe Ultra-Low-Noise A Product overview: MAX2640AUT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz, 2500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 300MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640AUT+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 300MHz to 2500MHz SiGe Ultra-Low-Noise A Product overview: MAX2640AUT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz, 2500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 300MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640AUT+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 300MHz 2500MHz Rf Amplifier
860-MAX2640AUT+T
Low-Power 300MHz 2500MHz Rf Amplifier 860-MAX2640AUT+T
RF Amplifier 300MHz to 2500MHz SiGe Ultra-Low-Noise A Product overview: MAX2640AUT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz, 2500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 300MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640AUT+T can be used for catalog matching and distributor lookup.

RF Amplifier 300MHz to 2500MHz SiGe Ultra-Low-Noise A Product overview: MAX2640AUT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300MHz, 2500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 300MHz, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2640AUT+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2640AUT+T
Product Name Low-Power 300MHz 2500MHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details
Operational Amplifier IC - 687-AD624CD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 5 V/µs
Bandwidth 25 MHz
Operating Temperature -25 C (-13 F)
View Details
Operational Amplifier IC - 687-AD524BDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 5 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details