ERSAELECTRONICS PTE. LTD. +3V Rf Amplifier 860-MAX2630EUS+T

Description
RF Amplifier VHF-to-Microwave, +3V, General-Purpose A Product overview: MAX2630EUS+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2630EUS+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier VHF-to-Microwave, +3V, General-Purpose A Product overview: MAX2630EUS+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2630EUS+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
+3V Rf Amplifier
860-MAX2630EUS+T
+3V Rf Amplifier 860-MAX2630EUS+T
RF Amplifier VHF-to-Microwave, +3V, General-Purpose A Product overview: MAX2630EUS+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2630EUS+T can be used for catalog matching and distributor lookup.

RF Amplifier VHF-to-Microwave, +3V, General-Purpose A Product overview: MAX2630EUS+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, +3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2630EUS+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2630EUS+T
Product Name +3V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 20 V/µs
Bandwidth 4 MHz
View Details
Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 1 MHz
View Details
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details