ERSAELECTRONICS PTE. LTD. 450MHz Rf Amplifier 860-MAX2091ETP+

Description
RF Amplifier 250-450MHz Analog VGA, Up-Converter Mixe Product overview: MAX2091ETP+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2091ETP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 250-450MHz Analog VGA, Up-Converter Mixe Product overview: MAX2091ETP+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2091ETP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450MHz Rf Amplifier
860-MAX2091ETP+
450MHz Rf Amplifier 860-MAX2091ETP+
RF Amplifier 250-450MHz Analog VGA, Up-Converter Mixe Product overview: MAX2091ETP+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2091ETP+ can be used for catalog matching and distributor lookup.

RF Amplifier 250-450MHz Analog VGA, Up-Converter Mixe Product overview: MAX2091ETP+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 450MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2091ETP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2091ETP+
Product Name 450MHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 24 V/µs
Bandwidth 4 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 0.2200 V/µs
Bandwidth 0.1000 MHz
Operating Temperature -40 C (-40 F)
View Details