ERSAELECTRONICS PTE. LTD. 50MHz 1000MHz Rf Amplifier 860-MAX2090ETP+T

Description
RF Amplifier 50MHz to 1000MHz Analog VGA with Thresho Product overview: MAX2090ETP+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2090ETP+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amplifier 50MHz to 1000MHz Analog VGA with Thresho Product overview: MAX2090ETP+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2090ETP+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX2090 is an analog variable-gain amplifier designed for RF applications from 50MHz to 1000MHz, featuring a gain range of -10.9dB to +26.1dB, a noise figure of 4dB, and an OIP3 of +38dBm at 100MHz. It includes an integrated alarm circuit and error amplifier for level control, with analog gain control via an external voltage. Operated from a single +5.0V supply within a range of +4.75V to +5.8V, the device is housed in a 20-pin TQFN package measuring 5mm x 5mm with an exposed thermal pad. Electrical performance is guaranteed over the extended temperature range of -40°C to +95°C.

Datasheet Summary
Powered by GS/AI

The MAX2090 is an analog variable-gain amplifier designed for RF applications from 50MHz to 1000MHz, featuring a gain range of -10.9dB to +26.1dB, a noise figure of 4dB, and an OIP3 of +38dBm at 100MHz. It includes an integrated alarm circuit and error amplifier for level control, with analog gain control via an external voltage. Operated from a single +5.0V supply within a range of +4.75V to +5.8V, the device is housed in a 20-pin TQFN package measuring 5mm x 5mm with an exposed thermal pad. Electrical performance is guaranteed over the extended temperature range of -40°C to +95°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50MHz 1000MHz Rf Amplifier
860-MAX2090ETP+T
50MHz 1000MHz Rf Amplifier 860-MAX2090ETP+T
RF Amplifier 50MHz to 1000MHz Analog VGA with Thresho Product overview: MAX2090ETP+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2090ETP+T can be used for catalog matching and distributor lookup.

RF Amplifier 50MHz to 1000MHz Analog VGA with Thresho Product overview: MAX2090ETP+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2090ETP+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2090ETP+T
Product Name 50MHz 1000MHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 1.5 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Specs
Slew Rate 120 V/µs
Bandwidth 20 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details