ERSAELECTRONICS PTE. LTD. Dual 50MHz 1000MHz Rf Amplifier 860-MAX2063

Description
Dual 50MHz to 1000MHz High-Linearity, Serial/Parallel-Cont rolled Digital VGA Product overview: MAX2063 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2063 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual 50MHz to 1000MHz High-Linearity, Serial/Parallel-Cont rolled Digital VGA Product overview: MAX2063 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2063 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 50MHz 1000MHz Rf Amplifier - 860-MAX2063 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50MHz 1000MHz Rf Amplifier
860-MAX2063
Dual 50MHz 1000MHz Rf Amplifier 860-MAX2063
Dual 50MHz to 1000MHz High-Linearity, Serial/Parallel-Cont rolled Digital VGA Product overview: MAX2063 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2063 can be used for catalog matching and distributor lookup.

Dual 50MHz to 1000MHz High-Linearity, Serial/Parallel-Controlled Digital VGA Product overview: MAX2063 from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50MHz, 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 50MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2063 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2063
Product Name Dual 50MHz 1000MHz Rf Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD203SN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 0.5000 V/µs
Bandwidth 0.0100 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Standards RoHS
Slew Rate 2500 V/µs
Bandwidth 140 MHz
View Details