ERSAELECTRONICS PTE. LTD. 50MHz 1GHz TQFN Rf Amplifier 860-MAX2062ETM+

Description
IC VGA ANALOG/DIGITAL 48TQFN / RF Amplifier IC General Purpose 50MHz ~ 1GHz 48-TQFN (7x7) Product overview: MAX2062ETM+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1GHz, TQFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1GHz, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2062ETM+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VGA ANALOG/DIGITAL 48TQFN / RF Amplifier IC General Purpose 50MHz ~ 1GHz 48-TQFN (7x7) Product overview: MAX2062ETM+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1GHz, TQFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1GHz, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2062ETM+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHz 1GHz TQFN Rf Amplifier - 860-MAX2062ETM+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 1GHz TQFN Rf Amplifier
860-MAX2062ETM+
50MHz 1GHz TQFN Rf Amplifier 860-MAX2062ETM+
IC VGA ANALOG/DIGITAL 48TQFN / RF Amplifier IC General Purpose 50MHz ~ 1GHz 48-TQFN (7x7) Product overview: MAX2062ETM+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1GHz, TQFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1GHz, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2062ETM+ can be used for catalog matching and distributor lookup.

IC VGA ANALOG/DIGITAL 48TQFN / RF Amplifier IC General Purpose 50MHz ~ 1GHz 48-TQFN (7x7) Product overview: MAX2062ETM+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 1GHz, TQFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 50MHz, 1GHz, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2062ETM+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2062ETM+
Product Name 50MHz 1GHz TQFN Rf Amplifier
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

4.2uA 375V 80MHz Operational Amplifier IC - 687-5962-89642012A - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 375 V/µs
Bandwidth 80 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details