ERSAELECTRONICS PTE. LTD. 10GHz 6V Rf Amplifier 860-HMC8414ACPZN

Description
RF Amp Single LNA 10GHz 6V 16-Pin LFCSP EP T/R Product overview: HMC8414ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC8414ACPZN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single LNA 10GHz 6V 16-Pin LFCSP EP T/R Product overview: HMC8414ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC8414ACPZN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10GHz 6V Rf Amplifier
860-HMC8414ACPZN
10GHz 6V Rf Amplifier 860-HMC8414ACPZN
RF Amp Single LNA 10GHz 6V 16-Pin LFCSP EP T/R Product overview: HMC8414ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC8414ACPZN can be used for catalog matching and distributor lookup.

RF Amp Single LNA 10GHz 6V 16-Pin LFCSP EP T/R Product overview: HMC8414ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 10GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC8414ACPZN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC8414ACPZN
Product Name 10GHz 6V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature 0 C (32 F)
View Details
Operational Amplifier IC - 687-AD625ADZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 6 volts
Slew Rate 5 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details