ERSAELECTRONICS PTE. LTD. Dual 1.4GHz 5V Rf Amplifier 860-HMC718LP4ETR

Description
RF Amp Dual LNA 1.4GHz 5V 24-Pin LFCSP EP T/R Product overview: HMC718LP4ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1.4GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC718LP4ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Dual LNA 1.4GHz 5V 24-Pin LFCSP EP T/R Product overview: HMC718LP4ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1.4GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC718LP4ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.4GHz 5V Rf Amplifier - 860-HMC718LP4ETR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.4GHz 5V Rf Amplifier
860-HMC718LP4ETR
Dual 1.4GHz 5V Rf Amplifier 860-HMC718LP4ETR
RF Amp Dual LNA 1.4GHz 5V 24-Pin LFCSP EP T/R Product overview: HMC718LP4ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1.4GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC718LP4ETR can be used for catalog matching and distributor lookup.

RF Amp Dual LNA 1.4GHz 5V 24-Pin LFCSP EP T/R Product overview: HMC718LP4ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHz, 5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1.4GHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC718LP4ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC718LP4ETR
Product Name Dual 1.4GHz 5V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 4.5 to ? volts
Quiescent Current (IQ) 200 to ? microamps
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 2.1 V/µs
View Details