ERSAELECTRONICS PTE. LTD. 1GHz 5.5V SOT-89 Rf Amplifier 860-HMC580ST89ETR

Description
RF Amp Single MMIC Amp 1GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R / IC GAIN BLOCK AMP SOT89 Product overview: HMC580ST89ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5.5V, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHz, 5.5V, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC580ST89ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single MMIC Amp 1GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R / IC GAIN BLOCK AMP SOT89 Product overview: HMC580ST89ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5.5V, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHz, 5.5V, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC580ST89ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GHz 5.5V SOT-89 Rf Amplifier - 860-HMC580ST89ETR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz 5.5V SOT-89 Rf Amplifier
860-HMC580ST89ETR
1GHz 5.5V SOT-89 Rf Amplifier 860-HMC580ST89ETR
RF Amp Single MMIC Amp 1GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R / IC GAIN BLOCK AMP SOT89 Product overview: HMC580ST89ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5.5V, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHz, 5.5V, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC580ST89ETR can be used for catalog matching and distributor lookup.

RF Amp Single MMIC Amp 1GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R / IC GAIN BLOCK AMP SOT89 Product overview: HMC580ST89ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 5.5V, SOT-89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHz, 5.5V, SOT-89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC580ST89ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC580ST89ETR
Product Name 1GHz 5.5V SOT-89 Rf Amplifier
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
Specs
Slew Rate 5 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details
25MA Operational Amplifier IC - 687-AD582SH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Bandwidth 1.5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Operational Amplifier IC - 687-AD524CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details