ERSAELECTRONICS PTE. LTD. 20000MHz 10.5V Rf Amplifier 860-HMC559

Description
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle Product overview: HMC559 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000MHz, 10.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20000MHz, 10.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC559 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle Product overview: HMC559 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000MHz, 10.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20000MHz, 10.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC559 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20000MHz 10.5V Rf Amplifier - 860-HMC559 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20000MHz 10.5V Rf Amplifier
860-HMC559
20000MHz 10.5V Rf Amplifier 860-HMC559
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle Product overview: HMC559 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000MHz, 10.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20000MHz, 10.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC559 can be used for catalog matching and distributor lookup.

RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle Product overview: HMC559 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000MHz, 10.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20000MHz, 10.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC559 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC559
Product Name 20000MHz 10.5V Rf Amplifier
Number of Pins 0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 1200 V/µs
Bandwidth 380 MHz
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details