ERSAELECTRONICS PTE. LTD. 3.8GHz 7V QFN Rf Amplifier 860-HMC491LP3ETR

Description
RF Amp Single LNA 3.8GHz 7V 16-Pin QFN EP T/R Product overview: HMC491LP3ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, 7V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8GHz, 7V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single LNA 3.8GHz 7V 16-Pin QFN EP T/R Product overview: HMC491LP3ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, 7V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8GHz, 7V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.8GHz 7V QFN Rf Amplifier - 860-HMC491LP3ETR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8GHz 7V QFN Rf Amplifier
860-HMC491LP3ETR
3.8GHz 7V QFN Rf Amplifier 860-HMC491LP3ETR
RF Amp Single LNA 3.8GHz 7V 16-Pin QFN EP T/R Product overview: HMC491LP3ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, 7V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8GHz, 7V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3ETR can be used for catalog matching and distributor lookup.

RF Amp Single LNA 3.8GHz 7V 16-Pin QFN EP T/R Product overview: HMC491LP3ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHz, 7V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8GHz, 7V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC491LP3ETR
Product Name 3.8GHz 7V QFN Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
350MHZ Operational Amplifier IC - 687-AD640JN - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 350 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details
Operational Amplifier IC - 687-AD526SD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 24 V/µs
Bandwidth 4 MHz
View Details