ERSAELECTRONICS PTE. LTD. 3.8 GHz 3.4GHZ 3.8GHZ Rf Amplifier 860-HMC491LP3

Description
GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz | IC AMP VSAT 3.4GHZ-3.8GHZ 16QFN Product overview: HMC491LP3 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8 GHz, 3.4GHZ, 3.8GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8 GHz, 3.4GHZ, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz | IC AMP VSAT 3.4GHZ-3.8GHZ 16QFN Product overview: HMC491LP3 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8 GHz, 3.4GHZ, 3.8GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8 GHz, 3.4GHZ, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.8 GHz 3.4GHZ 3.8GHZ Rf Amplifier - 860-HMC491LP3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.8 GHz 3.4GHZ 3.8GHZ Rf Amplifier
860-HMC491LP3
3.8 GHz 3.4GHZ 3.8GHZ Rf Amplifier 860-HMC491LP3
GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz | IC AMP VSAT 3.4GHZ-3.8GHZ 16QFN Product overview: HMC491LP3 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8 GHz, 3.4GHZ, 3.8GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8 GHz, 3.4GHZ, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3 can be used for catalog matching and distributor lookup.

GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz | IC AMP VSAT 3.4GHZ-3.8GHZ 16QFN Product overview: HMC491LP3 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8 GHz, 3.4GHZ, 3.8GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.8 GHz, 3.4GHZ, 3.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC491LP3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC491LP3
Product Name 3.8 GHz 3.4GHZ 3.8GHZ Rf Amplifier
Package Type Strip
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40MA SSOP Operational Amplifier IC - 687-AD604ARS - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-AD606JRZ-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 50 MHz
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
View Details