ERSAELECTRONICS PTE. LTD. 1GHZ 12GHZ Rf Amplifier 860-HMC-C059

Description
IC RF AMP VSAT 1GHZ-12GHZ MODULE Product overview: HMC-C059 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC-C059 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP VSAT 1GHZ-12GHZ MODULE Product overview: HMC-C059 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC-C059 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HMC-C059 is a wideband GaAs MMIC pHEMT low-noise amplifier module operating from 1 to 12 GHz, designed for telecom infrastructure, microwave radio, VSAT, military, space, test instrumentation, and industrial sensors. It features a hermetic package with replaceable SMA connectors, 16 dB typical gain at 8 GHz, 1.8 dB noise figure at 8 GHz, and +16 dBm p1dB output power at 8 GHz. The device operates across a temperature range of -55 °C to +85 °C, with internal voltage regulation and bias sequencing for robust operation. Input and output impedances are matched to 50 ohms, and the module requires +6 V and -5 V supply voltages, drawing 60-70 mA and 1.5 mA respectively.

Datasheet Summary
Powered by GS/AI

The HMC-C059 is a wideband GaAs MMIC pHEMT low-noise amplifier module operating from 1 to 12 GHz, designed for telecom infrastructure, microwave radio, VSAT, military, space, test instrumentation, and industrial sensors. It features a hermetic package with replaceable SMA connectors, 16 dB typical gain at 8 GHz, 1.8 dB noise figure at 8 GHz, and +16 dBm p1dB output power at 8 GHz. The device operates across a temperature range of -55 °C to +85 °C, with internal voltage regulation and bias sequencing for robust operation. Input and output impedances are matched to 50 ohms, and the module requires +6 V and -5 V supply voltages, drawing 60-70 mA and 1.5 mA respectively.

Suppliers

Company
Product
Description
Supplier Links
1GHZ 12GHZ Rf Amplifier - 860-HMC-C059 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHZ 12GHZ Rf Amplifier
860-HMC-C059
1GHZ 12GHZ Rf Amplifier 860-HMC-C059
IC RF AMP VSAT 1GHZ-12GHZ MODULE Product overview: HMC-C059 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC-C059 can be used for catalog matching and distributor lookup.

IC RF AMP VSAT 1GHZ-12GHZ MODULE Product overview: HMC-C059 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, 12GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1GHZ, 12GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC-C059 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC-C059
Product Name 1GHZ 12GHZ Rf Amplifier
Package Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details