ERSAELECTRONICS PTE. LTD. 12 GHZ 20W Rf Amplifier 860-ADPA1122AEHZ

Description
8-12 GHZ,20W,GAN RADAR PA Product overview: ADPA1122AEHZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHZ, 20W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 12 GHZ, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADPA1122AEHZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-12 GHZ,20W,GAN RADAR PA Product overview: ADPA1122AEHZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHZ, 20W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 12 GHZ, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADPA1122AEHZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHZ 20W Rf Amplifier - 860-ADPA1122AEHZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 GHZ 20W Rf Amplifier
860-ADPA1122AEHZ
12 GHZ 20W Rf Amplifier 860-ADPA1122AEHZ
8-12 GHZ,20W,GAN RADAR PA Product overview: ADPA1122AEHZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHZ, 20W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 12 GHZ, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADPA1122AEHZ can be used for catalog matching and distributor lookup.

8-12 GHZ,20W,GAN RADAR PA Product overview: ADPA1122AEHZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 GHZ, 20W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 12 GHZ, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADPA1122AEHZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADPA1122AEHZ
Product Name 12 GHZ 20W Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD510SH/883B - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Bulk
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details
Specs
Bandwidth 250 MHz
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details