ERSAELECTRONICS PTE. LTD. 28GHz 7V Rf Amplifier 860-ADL9006CHIPS

Description
RF Amp Single LNA 28GHz 7V 10-Pin Bare Die Tray Product overview: ADL9006CHIPS from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28GHz, 7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 28GHz, 7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL9006CHIPS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single LNA 28GHz 7V 10-Pin Bare Die Tray Product overview: ADL9006CHIPS from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28GHz, 7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 28GHz, 7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL9006CHIPS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28GHz 7V Rf Amplifier - 860-ADL9006CHIPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28GHz 7V Rf Amplifier
860-ADL9006CHIPS
28GHz 7V Rf Amplifier 860-ADL9006CHIPS
RF Amp Single LNA 28GHz 7V 10-Pin Bare Die Tray Product overview: ADL9006CHIPS from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28GHz, 7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 28GHz, 7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL9006CHIPS can be used for catalog matching and distributor lookup.

RF Amp Single LNA 28GHz 7V 10-Pin Bare Die Tray Product overview: ADL9006CHIPS from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28GHz, 7V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 28GHz, 7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL9006CHIPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADL9006CHIPS
Product Name 28GHz 7V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 1.2 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 0.0600 V/µs
Bandwidth 0.0800 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4 volts
Slew Rate 0.1000 V/µs
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 6 MHz
Operating Temperature -55 C (-67 F)
View Details