ERSAELECTRONICS PTE. LTD. 24GHz 3.5V Rf Amplifier 860-ADL8141ACPZN

Description
RF Amp Single LNA 24GHz 3.5V 8-Pin LFCSP EP Cut Tape Product overview: ADL8141ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHz, 3.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 24GHz, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8141ACPZN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single LNA 24GHz 3.5V 8-Pin LFCSP EP Cut Tape Product overview: ADL8141ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHz, 3.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 24GHz, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8141ACPZN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24GHz 3.5V Rf Amplifier - 860-ADL8141ACPZN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24GHz 3.5V Rf Amplifier
860-ADL8141ACPZN
24GHz 3.5V Rf Amplifier 860-ADL8141ACPZN
RF Amp Single LNA 24GHz 3.5V 8-Pin LFCSP EP Cut Tape Product overview: ADL8141ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHz, 3.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 24GHz, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8141ACPZN can be used for catalog matching and distributor lookup.

RF Amp Single LNA 24GHz 3.5V 8-Pin LFCSP EP Cut Tape Product overview: ADL8141ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHz, 3.5V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 24GHz, 3.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8141ACPZN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADL8141ACPZN
Product Name 24GHz 3.5V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Operational Amplifier IC - 687-AD202KN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
Bandwidth 0.0020 MHz
View Details
Specs
Slew Rate 24 V/µs
Bandwidth 4 MHz
Operating Temperature 0 C (32 F)
View Details