ERSAELECTRONICS PTE. LTD. 20GHz 3.6V Rf Amplifier 860-ADL8120ACPZN

Description
RF Amp Single LNA 20GHz 3.6V 8-Pin LFCSP EP Product overview: ADL8120ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20GHz, 3.6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20GHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8120ACPZN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single LNA 20GHz 3.6V 8-Pin LFCSP EP Product overview: ADL8120ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20GHz, 3.6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20GHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8120ACPZN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20GHz 3.6V Rf Amplifier - 860-ADL8120ACPZN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20GHz 3.6V Rf Amplifier
860-ADL8120ACPZN
20GHz 3.6V Rf Amplifier 860-ADL8120ACPZN
RF Amp Single LNA 20GHz 3.6V 8-Pin LFCSP EP Product overview: ADL8120ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20GHz, 3.6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20GHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8120ACPZN can be used for catalog matching and distributor lookup.

RF Amp Single LNA 20GHz 3.6V 8-Pin LFCSP EP Product overview: ADL8120ACPZN from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20GHz, 3.6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20GHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8120ACPZN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADL8120ACPZN
Product Name 20GHz 3.6V Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD210JN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details
Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 6 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
350MHZ Operational Amplifier IC - 687-AD640JN - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 350 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details