ERSAELECTRONICS PTE. LTD. 400 MHz 4000 MHz Rf Amplifier 860-ADL5523ACPZ

Description
400 MHz to 4000 MHz Low Noise Amplifier Product overview: ADL5523ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz, 4000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400 MHz, 4000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5523ACPZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
400 MHz to 4000 MHz Low Noise Amplifier Product overview: ADL5523ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz, 4000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400 MHz, 4000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5523ACPZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz 4000 MHz Rf Amplifier - 860-ADL5523ACPZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 MHz 4000 MHz Rf Amplifier
860-ADL5523ACPZ
400 MHz 4000 MHz Rf Amplifier 860-ADL5523ACPZ
400 MHz to 4000 MHz Low Noise Amplifier Product overview: ADL5523ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz, 4000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400 MHz, 4000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5523ACPZ can be used for catalog matching and distributor lookup.

400 MHz to 4000 MHz Low Noise Amplifier Product overview: ADL5523ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz, 4000 MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400 MHz, 4000 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5523ACPZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADL5523ACPZ
Product Name 400 MHz 4000 MHz Rf Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 0.1500 V/µs
Bandwidth 0.5000 MHz
View Details
2MHZ Operational Amplifier IC - 687-AD521LD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 10 V/µs
Bandwidth 2 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Operational Amplifier IC - 687-AD526CD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 24 V/µs
Bandwidth 4 MHz
Operating Temperature -40 C (-40 F)
View Details