ERSAELECTRONICS PTE. LTD. Dual 4GHz 5.25V Rf Amplifier 860-ADL5243ACPZ

Description
RF Amp Dual VGA 4GHz 5.25V 32-Pin LFCSP EP Product overview: ADL5243ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4GHz, 5.25V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 4GHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5243ACPZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Dual VGA 4GHz 5.25V 32-Pin LFCSP EP Product overview: ADL5243ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4GHz, 5.25V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 4GHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5243ACPZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 4GHz 5.25V Rf Amplifier - 860-ADL5243ACPZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4GHz 5.25V Rf Amplifier
860-ADL5243ACPZ
Dual 4GHz 5.25V Rf Amplifier 860-ADL5243ACPZ
RF Amp Dual VGA 4GHz 5.25V 32-Pin LFCSP EP Product overview: ADL5243ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4GHz, 5.25V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 4GHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5243ACPZ can be used for catalog matching and distributor lookup.

RF Amp Dual VGA 4GHz 5.25V 32-Pin LFCSP EP Product overview: ADL5243ACPZ from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4GHz, 5.25V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 4GHz, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL5243ACPZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADL5243ACPZ
Product Name Dual 4GHz 5.25V Rf Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
View Details
Specs
Slew Rate 2.1 V/µs
Bandwidth 0.5000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature -40 C (-40 F)
View Details