ERSAELECTRONICS PTE. LTD. 1.0 GHz 11V SOIC Rf Amplifier 860-AD8350AR20

Description
Low Distortion 1.0 GHz Differential Amplifier / SP Amp DIFF AMP Single 11V 8-Pin SOIC N Tube Product overview: AD8350AR20 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 GHz, 11V, SOIC. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.0 GHz, 11V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AD8350AR20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Distortion 1.0 GHz Differential Amplifier / SP Amp DIFF AMP Single 11V 8-Pin SOIC N Tube Product overview: AD8350AR20 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 GHz, 11V, SOIC. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.0 GHz, 11V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AD8350AR20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.0 GHz 11V SOIC Rf Amplifier - 860-AD8350AR20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0 GHz 11V SOIC Rf Amplifier
860-AD8350AR20
1.0 GHz 11V SOIC Rf Amplifier 860-AD8350AR20
Low Distortion 1.0 GHz Differential Amplifier / SP Amp DIFF AMP Single 11V 8-Pin SOIC N Tube Product overview: AD8350AR20 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 GHz, 11V, SOIC. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.0 GHz, 11V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AD8350AR20 can be used for catalog matching and distributor lookup.

Low Distortion 1.0 GHz Differential Amplifier / SP Amp DIFF AMP Single 11V 8-Pin SOIC N Tube Product overview: AD8350AR20 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 GHz, 11V, SOIC. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.0 GHz, 11V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-AD8350AR20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-AD8350AR20
Product Name 1.0 GHz 11V SOIC Rf Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1MHZ Operational Amplifier IC - 687-AD549LH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Slew Rate 0.0600 V/µs
Bandwidth 0.0800 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD380JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 330 V/µs
Bandwidth 300 MHz
Operating Temperature 0 C (32 F)
View Details