ERSAELECTRONICS PTE. LTD. 18 GHz 1W Attenuator 852-SA-PJ-20

Description
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module Product overview: SA-PJ-20 from TYCLON is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA-PJ-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module Product overview: SA-PJ-20 from TYCLON is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA-PJ-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 GHz 1W Attenuator - 852-SA-PJ-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 GHz 1W Attenuator
852-SA-PJ-20
18 GHz 1W Attenuator 852-SA-PJ-20
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module Product overview: SA-PJ-20 from TYCLON is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA-PJ-20 can be used for catalog matching and distributor lookup.

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module Product overview: SA-PJ-20 from TYCLON is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 GHz, 1W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 18 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-SA-PJ-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-SA-PJ-20
Product Name 18 GHz 1W Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-HMC654LP2ETR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 25 GHz
Package Type Tape & Reel (TR)
View Details
4GHZ Attenuator - 852-HMC291 - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.7000 GHz
View Details
ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Tape & Reel (TR)
View Details