The BA-PJ-6 is a BNC attenuator with a nominal impedance of 50Ω and a rated power of 2W, designed for use in electronic systems requiring signal attenuation. It operates reliably within a temperature range of -20°C to +65°C. The attenuator provides a specified attenuation of 6±0.3dB from DC to 2GHz and 6±0.8dB from 2 to 4GHz, with a voltage standing wave ratio of 1.2 or less up to 2GHz and 1.3 or less from 2 to 4GHz. Contact resistance is 3mΩ or less, measured using a 1mV or lower voltage drop method. It complies with JIS C 5412 and JIS C 5402 standards for mechanical and environmental performance, including a 5-cycle temperature cycle test from -55°C to +85°C. The physical construction and dimensions are as per drawing J-0392621, and it is designed for interoperability with standard BNC connectors.
BNC Attenuator Product overview: BA-PJ-6 from TYCLON is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BA-PJ-6 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | 852-BA-PJ-6 |
| Product Name | Attenuator |