The R5480K260CL-TR is a 1-cell Li-ion battery protection IC designed to prevent over-charge, over-discharge, and excess current in battery packs for consumer electronics. It is housed in a DFN(PL)1414-6 package and operates with a supply current of typ. 4.0 μA in normal mode and a standby current of max. 0.1 μA. The device features a 4.28 V over-charge detection threshold, a 2.40 V over-discharge detection threshold, a 0.032 V excess discharge-current threshold, and a -0.030 V excess charge-current threshold. Over-charge and over-discharge detections latch and require removal of the fault condition to reset. The output delay times are 1.0 s for over-charge, 20 ms for over-discharge, 12 ms for excess discharge-current, and 16 ms for excess charge-current. The short-circuit detection delay is 250 μs. It does not support charging a 0 V battery. The part is Pb free and halogen free.
Battery Management 1-Cell Li-ion Battery Protection IC with RSENS pin Product overview: R5480K260CL-TR from Nisshinbo Micro Devices is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-R5480K260CL-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 85-R5480K260CL-TR |
| Product Name | Battery Charger |
| Compliances | RoHS |