ERSAELECTRONICS PTE. LTD. Buck 5A Step-Down DC-DC Converter IC 85-MP2722GRH-0000-P

Description
5A, SINGLE-CELL NVDC BUCK CHARGE Product overview: MP2722GRH-0000-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-MP2722GRH-0000-P can be used for catalog matching and distributor lookup.
Request a Quote
Description
5A, SINGLE-CELL NVDC BUCK CHARGE Product overview: MP2722GRH-0000-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-MP2722GRH-0000-P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 5A Step-Down DC-DC Converter IC - 85-MP2722GRH-0000-P - ERSAELECTRONICS PTE. LTD.
Singapore
Buck 5A Step-Down DC-DC Converter IC
85-MP2722GRH-0000-P
Buck 5A Step-Down DC-DC Converter IC 85-MP2722GRH-0000-P
5A, SINGLE-CELL NVDC BUCK CHARGE Product overview: MP2722GRH-0000-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-MP2722GRH-0000-P can be used for catalog matching and distributor lookup.

5A, SINGLE-CELL NVDC BUCK CHARGE Product overview: MP2722GRH-0000-P from Monolithic Power Systems is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-MP2722GRH-0000-P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 85-MP2722GRH-0000-P
Product Name Buck 5A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

1.8V DC-DC Converter IC - 132-LTM4647IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 1.8 volts
Input Voltage 15 volts
View Details
34V DC-DC Converter IC - 132-LTM4609IV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 34 volts
Input Voltage 36 volts
View Details
Quad Buck 3A Step-Down DC-DC Converter IC - 132-LTM8060IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 10 volts
Input Voltage 40 volts
View Details
Buck 1.2A Step-Down DC-DC Converter IC - 132-LTM8074IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 12 volts
Input Voltage 40 volts
View Details