The DS2731E+ is a battery-backup management IC designed for cache-memory applications, integrating a synchronous buck regulator and a constant current/constant voltage lithium battery charger. It supports input voltages from 10.8V to 13.2V and delivers up to 450mA of backup current. The charger adjusts output voltage from 3.8V to 4.6V via a resistor divider and terminates at 5% of full charge current. It automatically switches to battery power when input drops below 2.93V and operates in burst mode at light loads. The device comes in a 28-pin TSSOP-EP package with an exposed pad and operates from -20°C to +70°C.
Battery Management Cache-Memory Battery-Backup Management IC Product overview: DS2731E+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-DS2731E+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 85-DS2731E+ |
| Product Name | Memory IC and Storage Component |
| Package Type | TSSOP; Bulk |