Signal Conditioning 3 mm x 3 mm - 40 C to + 105 C 400 MHz 2.3 dB 250 kHz 6 V 50 Ohms Ceramic ISM filter Product overview: B39401B3742H110 from RF360 is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHz, 250 kHz, 6 V. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 400 MHz, 250 kHz, 6 V, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-B39401B3742H110 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 844-B39401B3742H110 |
| Product Name | 400 MHz 250 kHz 6 V EMI RFI Filter |
| Filter Category | Active Filter |