The EVAL-ADP1828HC evaluation board is designed for the ADP1828 synchronous PWM buck controller, supporting an input voltage range of 3 V to 18 V and delivering an output voltage as low as 0.6 V with a maximum load current of 20 A. The board operates with a fixed switching frequency of 300 kHz or 600 kHz, or a user-defined frequency between 300 kHz and 600 kHz. It features soft start, reverse current protection, voltage tracking, and adjustable lossless current limiting. The evaluation board uses a 20-lead QSOP-packaged ADP1828 device, with input capacitors comprising two 180 μF OS-CON polymer capacitors and output capacitors including two 1000 μF POSCAP polymer capacitors and a 47 μF MLCC. The board is RoHS compliant, as indicated by the 'Z' suffix in its model designation.
BOARD EVALUATION ADP1828HC Product overview: ADP1828HC-EVALZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, PMIC Development Tools. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 792-ADP1828HC-EVALZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 792-ADP1828HC-EVALZ |
| Product Name | Power Management IC |
| Package Type | Other; Box |