The MAX1811 is a single-cell lithium-ion battery charger designed for USB-powered applications, capable of operating from a 4.35V to 6.5V input supply. It delivers up to 500mA charging current with 0.5% voltage regulation accuracy and supports selection of 4.1V or 4.2V battery termination via the SELV input. The device includes preconditioning for deeply discharged batteries, thermal regulation, and an open-drain CHG status output. It is housed in an 8-pin SO package measuring 4.00mm to 4.00mm in width, with dimensions from 3.80mm to 4.00mm wide, 5.80mm to 6.20mm long, and height between 1.35mm and 1.75mm. The MAX1811ESA variant operates from -40°C to +85°C and is intended for portable devices such as PDAs, digital cameras, and cell phones.
IC CHARGER USB LI+ 8-SOIC Product overview: MAX1811ESA-T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-MAX1811ESA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 781-MAX1811ESA-T |
| Product Name | SOIC Power Management IC |
| Package Type | Other; Reel - TR |