ERSAELECTRONICS PTE. LTD. 15kV Analog Switch and Multiplexer IC 780-MAX14531EEWC+T

Description
USB Switch ICs USB 2.0 Hi-Speed and Audio Switches with Negative Signal Capability and 15kV ESD Product overview: MAX14531EEWC+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 15kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MAX14531EEWC+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Switch ICs USB 2.0 Hi-Speed and Audio Switches with Negative Signal Capability and 15kV ESD Product overview: MAX14531EEWC+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 15kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MAX14531EEWC+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV Analog Switch and Multiplexer IC
780-MAX14531EEWC+T
15kV Analog Switch and Multiplexer IC 780-MAX14531EEWC+T
USB Switch ICs USB 2.0 Hi-Speed and Audio Switches with Negative Signal Capability and 15kV ESD Product overview: MAX14531EEWC+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 15kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MAX14531EEWC+T can be used for catalog matching and distributor lookup.

USB Switch ICs USB 2.0 Hi-Speed and Audio Switches with Negative Signal Capability and 15kV ESD Product overview: MAX14531EEWC+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 15kV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-MAX14531EEWC+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers
Product Number 780-MAX14531EEWC+T
Product Name 15kV Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Supply Voltage (VS) 3 volts
Bandwidth 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1.00E-3 mA
View Details
Specs
Supply Voltage (VS) 15 volts
Min Operating Current 12 mA
Power Dissipation 800 milliwatts
View Details
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 to 16.5 volts
Ron 0.1000 ohms
View Details
Specs
Ron 4.5 ohms
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details