The AD8194 is a buffered 2:1 TMDS switch designed for HDMI and DVI high-speed video applications, enabling switching between two single-link sources to one output. It supports data rates up to 2.25 Gbps and pixel clocks up to 225 MHz, with equalized inputs for operation with up to 20 m HDMI cables. The device features matched 50 Ω on-chip input and output terminations, low added jitter, and single-supply operation at 3.3 V. It is housed in a 32-lead, 5 mm × 5 mm, RoHS-compliant LFCSP package and operates over the −40°C to +85°C temperature range.
IC TMDS SWITCH BUFF 2:1 32LFCSP Product overview: AD8194ACPZ from Analog Devices Inc. is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-AD8194ACPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 780-AD8194ACPZ |
| Product Name | Analog Switch and Multiplexer IC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3.3 volts |
| Min Operating Current | 50 mA |
| Power Dissipation | 1.2 milliwatts |