The MP8001A is an IEEE 802.3af compliant Power over Ethernet powered device controller designed for applications such as VoIP telephones, network cards, and security cameras. It is housed in an SOIC-8 package measuring 5.00 mm by 3.80 mm, with a maximum operating temperature range of -40°C to +85°C. The device includes a 100V integrated DMOS pass transistor with an 810 mA current limit, inrush current limiting, and an open-drain power good output. Thermal protection and detection/classifica
IC IEEE 802.3 Product overview: MP8001ADS-LF-Z from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-MP8001ADS-LF-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-MP8001ADS-LF-Z |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |