The MAX5995BETE+ is an IEEE 802.3bt-compliant powered device interface controller with an integrated 91W high-power MOSFET for Power-over-Ethernet applications. It is packaged in a 16-pin, 5mm x 5mm TQFN-EP thermally enhanced package and operates over a temperature range of -40°C to +85°C. The device supports Multi-Event classification, Intelligent Maintain Power Signature (IMPS), and provides a power-good signal, inrush current limiting, and overtemperature protection. It withstands up to 100V at the input and includes an LED driver. The device detects wall adapter connection for seamless power source switching and complies with IEEE 802.3af/at/bt standards.
Power Switch ICs - POE / LAN IEEE 802.3bt-Compliant, Powered Device I Product overview: MAX5995BETE+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-MAX5995BETE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-MAX5995BETE+ |
| Product Name | Power Management IC |
| Package Type | Other; Tray |