The MAX5984AETI+ is a single-port, 40W IEEE 802.3af/at power-sourcing equipment (PSE) controller with an integrated 0.5 Ω power MOSFET and sense resistor, designed for end-point and midspan Power over Ethernet applications. It operates automatically without software programming and supports Class 5 and 2-Event classification for high-power powered devices. The device features programmable current limits up to 950 mA, DC and AC load disconnect detection, input undervoltage and overvoltage lockout, overtemperature protection, and an LED status indicator. It is housed in a 28-pin TQFN package measuring 5 mm × 5 mm with an exposed pad and is rated for operation from -40°C to +85°C.
Power Switch ICs - POE / LAN Single-Port, 40W, IEEE 802.3af/at PSE Co Product overview: MAX5984AETI+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 40W, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-MAX5984AETI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-MAX5984AETI+ |
| Product Name | 40W Power Management IC |
| Package Type | Other; Tube |