The MAX5940BESA is an IEEE 802.3af-compliant powered device (PD) interface controller for power-over-ethernet systems, providing detection, classification, and integrated isolation with programmable inrush current control. It features an adjustable undervoltage lockout (UVLO) threshold, active-high (PGOOD) and active-low (PGOOD) outputs, and an 8-pin SO package. The device operates from -40°C to +85°C and supports a 90V absolute maximum rating. An internal MOSFET enables PD isolation during detection and classification, with a leakage current offset of less than 10µA during detection. The isolation MOSFET has an on-resistance of 0.8Ω to 1.5Ω at +85°C and a gate charging current of 5µA to 15µA. The UVLO hysteresis defaults to 7.4V, and the device supports external programming of the UVLO threshold up to 67V with a 2.46V reference voltage.
IC IEEE 802.3AF PD INTFC 8-SOIC Product overview: MAX5940BESA-T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-MAX5940BESA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-MAX5940BESA-T |
| Product Name | SOIC Power Management IC |
| Package Type | Other; Reel - TR |