The LTC4278 is an integrated Powered Device (PD) controller with a synchronous no-opto flyback converter for IEEE 802.3at Type 2 applications, supporting up to 25.5W power delivery. It includes a 100V, 0.7Ω (typ) integrated Hot Swap MOSFET and operates from 10V to 57V auxiliary input. The device features programmable classification, undervoltage and overvoltage protection, thermal shutdown, and auto-restart for short-circuit conditions. It is packaged in a 32-lead, 7mm × 4mm DFN with an exposed thermal pad bonded to VNEG. The LTC4278CDKD#PBF variant operates from 0°C to 70°C.
IC POE CNTRL 1 CHANNEL 32DFN Product overview: LTC4278CDKD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4278CDKD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4278CDKD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |