The LTC4269-1 is an integrated Powered Device (PD) controller and synchronous flyback converter for high-power IEEE 802.3at Type 2 applications, supporting up to 25.5W. It features a 100V, 0.7Ω (typ) integrated Hot Swap MOSFET, No-Opto feedback topology for galvanic isolation, and operates from 54V input. The device includes programmable classification, undervoltage, overvoltage, and thermal protection, with a 92% typical system efficiency including the diode bridge and FET. It is housed in a 32-lead, 7mm × 4mm DFN package with an exposed thermal pad. Operating ambient temperature range is 0°C to 70°C for the commercial variant. The part supports both 1-event and 2-event classification per IEEE 802.3at.
IC POE CNTRL 1 CHANNEL 32DFN Product overview: LTC4269CDKD-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4269CDKD-1#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4269CDKD-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |