The LTC4267 is a Power over Ethernet powered device (PD) interface with an integrated current mode switching regulator, designed for IEEE 802.3af compliance. It features an onboard 25kΩ signature resistor, programmable classification current for Class 0-4, precision dual-level inrush current limit, and thermal overload protection. The device includes a power good signal, an error amplifier, and a voltage reference for use in isolated or nonisolated configurations. It is available in a 16-lead narrow SSOP package (GN) measuring 3mm × 5mm, with an operating temperature range of 0°C to 70°C for the commercial grade. The part supports a maximum operating voltage of −57V and includes an integrated 100V, 400mA undervoltage lockout switch.
IC POE CNTRL 1 CHANNEL 16SSOP Product overview: LTC4267CGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4267CGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4267CGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |