The LTC4267 is a Power over Ethernet Powered Device (PD) interface with an integrated current mode switching regulator, designed for IEEE 802.3af compliance. It features an onboard 25kΩ signature resistor, dual-level inrush current limiting, programmable classification (Class 0-4), thermal overload protection, and a power good signal. The device supports operation from a -57V maximum input voltage and includes an undervoltage lockout with turn-on and turn-off thresholds of -34.8V to -37.2V and -29.3V to -31.5V respectively. The switching regulator drives a 6V-rated N-channel MOSFET with programmable slope compensation and soft-start. It is offered in a 16-lead 3mm × 5mm DFN package with a maximum junction temperature of 150°C. The LTC4267CDHC variant operates over the commercial temperature range of 0°C to 70°C.
IC POE CNTRL 1 CHANNEL 16DFN Product overview: LTC4267CDHC#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4267CDHC#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4267CDHC#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |