The LTC4266 is a quad Power over Ethernet controller compliant with IEEE 802.3at Type 1 and Type 2, designed for high-power PSE switches and midspans. It features four independent channels with 0.34Ω total channel resistance and supports up to 25.5W per port. The device includes programmable current limits, port current/voltage monitoring, and 4-point PD detection for high reliability. It operates with a 1MHz I²C serial interface and offers midspan backoff timing and legacy device compatibility. The LTC4266CUHF variant is available in a 38-lead 5mm × 7mm QFN package with an operating temperature range of 0°C to 70°C. External MOSFETs minimize power dissipation and eliminate the need for heatsinks.
IC POE CNTRL 4 CHANNEL 38QFN Product overview: LTC4266CUHF#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4266CUHF#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4266CUHF#TRPBF |
| Product Name | Quad Power Management IC |
| Package Type | Other; Tape & Reel (TR) |