The LTC4266AIUHF-3#PBF is a quad Power over Ethernet (PoE) power sourcing equipment (PSE) controller designed to deliver up to 70W of LTPoE++ power over four independent channels. It supports IEEE 802.3at Type 1 and 2 standards and features a 38-lead, 5mm × 7mm QFN package. The device includes 0.25Ω sense resistors per channel, 1MHz I2C serial control, and advanced detection for legacy and high-capacitance powered devices. It operates from a -40°C to 85°C temperature range with a junction temperature limit of 125°C.
IC POE CNTRL 4 CHANNEL 38QFN Product overview: LTC4266AIUHF-3#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4266AIUHF-3#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4266AIUHF-3#PBF |
| Product Name | Quad Power Management IC |
| Package Type | Other; Tube |