The LTC4263 is a single-channel IEEE 802.3af compliant Power over Ethernet controller with an internal MOSFET, designed for autonomous operation without a microcontroller. It operates from a single 48V supply and includes PD detection, classification, inrush control, and short-circuit protection. The LTC4263IS#PBF variant is available in a 14-lead plastic SO package with an operating temperature range of -40°C to 85°C. It features programmable current limits based on PD class, AC and DC disconnect sensing, and an LED driver for status indication. Power management circuitry allows multiple units to share power in multi-port systems. The device includes thermal protection and foldback current limiting for fault tolerance.
IC POE CNTRL 1 CHANNEL 14SOIC Product overview: LTC4263IS#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4263IS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4263IS#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |